Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 0.17mm |
Forward Current If | 20mA |
Luminous Intensity | 10mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | T-1 (3mm) |
Forward Voltage | 12V |
LED Mounting | Through Hole |
No. of LEDs | 1LEDs |
Viewing Angle | 60° |
Where can I find additional details, specifications and documents for a SSI-LXH312GD12V150?
Additional datasheets, footprints and schematics for SSI-LXH312GD12V150 are listed on our Part Details page. You can also find images and similar parts to SSI-LXH312GD12V150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSI-LXH312GD12V150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSI-LXH312GD12V150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSI-LXH312GD12V150 fall under?
The SSI-LXH312GD12V150 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to SSI-LXH312GD12V150 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSI-LXH312GD12V150 you can contact the distributor directly for product support, shipping queries etc.
Is the SSI-LXH312GD12V150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSI-LXH312GD12V150 have stock available?
There is no stock from authorised distributors for SSI-LXH312GD12V150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSI-LXH312GD12V150 often in real-time on the comparison pages.
What if I can't find stock of SSI-LXH312GD12V150?
You can fill out our help required form which you can use to request a quote for SSI-LXH312GD12V150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.