Status: | Unknown |
---|---|
Series: | SHL Series |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
689,890
in stock
|
Buy Now | |
element14
from US$0.0331
|
779,000
in stock
|
Buy Now | |
Farnell
from US$0.0278
|
779,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
123,017
in stock
|
Buy Now | |
TTI Europe
from US$0.0191
|
123,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
117,825
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0348
|
61,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0468
|
41,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0199
|
40,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0250
|
23,865
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0348
|
14,350
in stock
|
Buy Now | |
Sorelec
-
|
41,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
950
in stock
|
Buy Now |
Product Range | SHL Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST NSH Series Receptacle Wire to Wire Housings |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
CONTACT, SOCKET, 32-28AWG, CRIMP | element14 |
NSH 1.0mm crimp receptacle, 28-32 AWG | RS |
Contact, Socket, 32-28Awg, Crimp | Newark Electronics |
PITCH1.0MM,1A,AWG#32-#28 | TTI Europe |
38180201 | Heilind Electronics |
SHL Series 1 mm 32-28 AWG Crimp Contact Connector | Future Electronics |
Contact | Transfer Multisort Elektronik |
TERMINAL | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SSHL-003T-P0.2?
Additional datasheets, footprints and schematics for SSHL-003T-P0.2 are listed on our Part Details page. You can also find images and similar parts to SSHL-003T-P0.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHL-003T-P0.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHL-003T-P0.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHL-003T-P0.2 fall under?
The SSHL-003T-P0.2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSHL-003T-P0.2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHL-003T-P0.2 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHL-003T-P0.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHL-003T-P0.2 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and TTI Europe have stock available or on a lead time for SSHL-003T-P0.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHL-003T-P0.2 often in real-time on the comparison pages.
What if I can't find stock of SSHL-003T-P0.2?
You can fill out our help required form which you can use to request a quote for SSHL-003T-P0.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.