SSHB10HS-22011 Filters by KEMET

COMMON MODE CHOKE 1.1MH 2.2A TH

Status: Unknown
Series: SSHB10HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
263
in stock
Buy Now
Logo for element14
element14
from US$0.93
263
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
59
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.03
59
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.1mH
Rated Current 2.2A
Product Range SSHB10HS Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

COMMON MODE CHOKE, 1.1MH, 2.2A, TH | element14
Common Mode Choke, 1.1Mh, 2.2A, Th | Newark Electronics
Inductor: wire | Transfer Multisort Elektronik
AC Line Filter, Dual mode 1.1mH,2.2A, 0.11ohm | KEMET SSHB10HS-22011 | RS Americas
Choke, Common Mode, 1.1 mH, 2.2 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSHB10HS-22011?

Additional datasheets, footprints and schematics for SSHB10HS-22011 are listed on our Part Details page. You can also find images and similar parts to SSHB10HS-22011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSHB10HS-22011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB10HS-22011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSHB10HS-22011 fall under?

The SSHB10HS-22011 is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SSHB10HS-22011 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB10HS-22011 you can contact the distributor directly for product support, shipping queries etc.

Is the SSHB10HS-22011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSHB10HS-22011 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for SSHB10HS-22011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSHB10HS-22011 often in real-time on the comparison pages.

What if I can't find stock of SSHB10HS-22011?

You can fill out our help required form which you can use to request a quote for SSHB10HS-22011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay