Status: | Unknown |
---|---|
Series: | SSHB10H Series |
RoHS: | Unknown |
Inductance | 3.7mH |
---|---|
Rated Current | 1.3A |
Product Range | SSHB10H Series |
SVHC | No SVHC (15-Jan-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 3.7Mh, 1.3A, Th | Newark Electronics |
AC Line Filter, Dual mode 3.7mH,1.3A, 0.28ohm | KEMET SSHB10H-13037 | RS Americas |
COMMON MODE CHOKE, 3.7MH, 1.3A, TH | element14 |
Choke, Common Mode, 3.7 mH, 1.3 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSHB10H-13037?
Additional datasheets, footprints and schematics for SSHB10H-13037 are listed on our Part Details page. You can also find images and similar parts to SSHB10H-13037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHB10H-13037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB10H-13037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHB10H-13037 fall under?
The SSHB10H-13037 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSHB10H-13037 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB10H-13037 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHB10H-13037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHB10H-13037 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SSHB10H-13037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHB10H-13037 often in real-time on the comparison pages.
What if I can't find stock of SSHB10H-13037?
You can fill out our help required form which you can use to request a quote for SSHB10H-13037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.