Status: | Unknown |
---|---|
Series: | SSHB10H Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
60
in stock
|
Buy Now | |
element14
from US$1.15
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 6.4mH |
---|---|
Rated Current | 1A |
Product Range | SSHB10H Series |
SVHC | No SVHC (15-Jan-2018) |
Common Mode Choke, 6.4Mh, 1A, Th | Newark Electronics |
COMMON MODE CHOKE, 6.4MH, 1A, TH | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Choke, Common Mode, 6.4 mH, 1 A | Avnet America |
AC Line Filter, Dual mode 6.4mH,1A, 0.48ohm | KEMET SSHB10H-10064 | RS Americas |
Where can I find additional details, specifications and documents for a SSHB10H-10064?
Additional datasheets, footprints and schematics for SSHB10H-10064 are listed on our Part Details page. You can also find images and similar parts to SSHB10H-10064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHB10H-10064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB10H-10064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHB10H-10064 fall under?
The SSHB10H-10064 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSHB10H-10064 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB10H-10064 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHB10H-10064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHB10H-10064 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for SSHB10H-10064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHB10H-10064 often in real-time on the comparison pages.
What if I can't find stock of SSHB10H-10064?
You can fill out our help required form which you can use to request a quote for SSHB10H-10064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.