Status: | Unknown |
---|---|
Series: | SSF212 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
10
units
|
Buy Now |
![]() |
Distrelec |
145
units
|
Buy Now |
![]() |
Chip One Stop |
2
units
|
Buy Now |
![]() |
Sager |
2
units
|
Buy Now |
![]() |
Rapid Electronics |
2
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1
units
|
Buy Now |
![]() |
Heilind Electronics |
1
units
|
Buy Now |
![]() |
Newark Electronics |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
No stock
|
Buy Now |
![]() |
Relay Specialties |
No stock
|
Buy Now |
Operating Pressure Max | 5bar |
---|---|
Sensor Body Material | Stainless Steel |
Output Current | 500mA |
Product Range | SSF212 Series |
SVHC | No SVHC (17-Dec-2015) |
Body Material | Stainless Steel |
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 0.5A |
Contact Voltage AC Max | 300V |
External Length / Height | 102mm |
Float Diameter | 17mm |
Lead Length | 500mm |
Material | 304 Grade |
Operating Pressure Range | 0bar to 5bar |
Operating Temperature Max | 120°C |
Pressure Max | 5bar |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.80 |
Switching Current AC Max | 0.5A |
Switching Voltage AC / DC Max | 300VAC |
Thread Size | 1/2" NPT |
Horizontal external mount 50VA | Relay Specialties |
Where can I find additional details, specifications and documents for a SSF212X100?
Additional datasheets, footprints and schematics for SSF212X100 are listed on our Part Details page. You can also find images and similar parts to SSF212X100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF212X100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF212X100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF212X100 fall under?
The SSF212X100 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SSF212X100 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF212X100 you can contact the distributor directly for product support, shipping queries etc.
Is the SSF212X100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSF212X100 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Sager, Rapid Electronics and Interstate Connecting Components have stock available or on a lead time for SSF212X100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF212X100 often in real-time on the comparison pages.
What if I can't find stock of SSF212X100?
You can fill out our help required form which you can use to request a quote for SSF212X100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.