Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red, Yellow |
---|---|
No. of LEDs | 4LEDs |
LED Mounting | Through Hole |
Bulb Size | T-3/4 (1.8mm) |
Luminous Intensity / Color | R 20mcd, G 15mcd, Y 15mcd |
RoHS Compliant | Yes |
R/Y/G/R 1.8 mm 60░ 20/15/15/20 mcd Diffused Right Angle Quad Level CBI LED | Future Electronics |
Indicator, Led Pcb, 4Led, Red/Yellow/Green | Newark Electronics |
T1.8mm QUAD TWR PCB IND 635R/585Y/565G/635R DIFF | Lumex SSF-LXH5147IYGID | RS Americas |
Where can I find additional details, specifications and documents for a SSF-LXH5147IYGID?
Additional datasheets, footprints and schematics for SSF-LXH5147IYGID are listed on our Part Details page. You can also find images and similar parts to SSF-LXH5147IYGID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSF-LXH5147IYGID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSF-LXH5147IYGID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSF-LXH5147IYGID fall under?
The SSF-LXH5147IYGID is listed under Optoelectronics & Displays > PCB Mount Indicators > Multicolor LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to SSF-LXH5147IYGID when available in the Multicolor LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSF-LXH5147IYGID you can contact the distributor directly for product support, shipping queries etc.
Is the SSF-LXH5147IYGID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSF-LXH5147IYGID have stock available?
Authorised distributors including Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for SSF-LXH5147IYGID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSF-LXH5147IYGID often in real-time on the comparison pages.
What if I can't find stock of SSF-LXH5147IYGID?
You can fill out our help required form which you can use to request a quote for SSF-LXH5147IYGID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.