Status: | Unknown |
---|---|
Series: | SSB11V-R/11H-R Series |
RoHS: | Unknown |
Inductance | 4.3mH |
---|---|
Rated Current | 1.7A |
Product Range | SSB11V-R/11H-R Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1.7A |
V Rohs Compliant: Yes |Kemet SSB11V-R17043 | Newark Electronics |
Choke, Common Mode, 4.3 mH, 1.7 A | Avnet America |
AC Line Filters, CMC 4.3mH,1.7A, 0.18ohm | KEMET SSB11V-R17043 | RS Americas |
COMMON MODE FILTER, 4300UH, THD | element14 |
Where can I find additional details, specifications and documents for a SSB11V-R17043?
Additional datasheets, footprints and schematics for SSB11V-R17043 are listed on our Part Details page. You can also find images and similar parts to SSB11V-R17043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSB11V-R17043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSB11V-R17043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSB11V-R17043 fall under?
The SSB11V-R17043 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSB11V-R17043 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSB11V-R17043 you can contact the distributor directly for product support, shipping queries etc.
Is the SSB11V-R17043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSB11V-R17043 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SSB11V-R17043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSB11V-R17043 often in real-time on the comparison pages.
What if I can't find stock of SSB11V-R17043?
You can fill out our help required form which you can use to request a quote for SSB11V-R17043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.