SSB11V-R15060 Filters by KEMET

COMMON MODE FILTER, 6MH, 1.5A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
538
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
538
in stock
Buy Now
Logo for element14
element14
from US$1.06
538
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.00
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Common Mode Filter, 6Mh, 1.5A Rohs Compliant: Yes |Kemet SSB11V-R15060 | Newark Electronics
AC Line Filter, CMC 6mH,1.5A, 0.3ohm | KEMET SSB11V-R15060 | RS Americas
Choke, Common Mode, 6 mH, 1.5 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSB11V-R15060?

Additional datasheets, footprints and schematics for SSB11V-R15060 are listed on our Part Details page. You can also find images and similar parts to SSB11V-R15060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSB11V-R15060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSB11V-R15060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSB11V-R15060 fall under?

The SSB11V-R15060 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SSB11V-R15060 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSB11V-R15060 you can contact the distributor directly for product support, shipping queries etc.

Is the SSB11V-R15060 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SSB11V-R15060 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for SSB11V-R15060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSB11V-R15060 often in real-time on the comparison pages.

What if I can't find stock of SSB11V-R15060?

You can fill out our help required form which you can use to request a quote for SSB11V-R15060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay