Hall Effect Type | Omnipolar |
---|---|
Output Current | 20mA |
Sensor Case Style | SOT-89 |
No. of Pins | 3Pins |
Supply Voltage Min | 3.8VDC |
Supply Voltage Max | 30V |
Operating Temperature Min | -40°C |
Product Range | - |
HALL EFFECT SENSOR | TTI Europe |
Hall Effect Sensor Omnipolar Sot89-3 | Newark Electronics |
Sensor, Omnipolar Magneto Resistive (MR), SOT-89B Surface Mount Package | Honeywell SS552MT | RS Americas |
Board Mount Hall Effect / Magnetic Sensors 3.8Vdc to 30Vdc Magnet Position Sens | Sager |
Where can I find additional details, specifications and documents for a SS552MT?
Additional datasheets, footprints and schematics for SS552MT are listed on our Part Details page. You can also find images and similar parts to SS552MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS552MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS552MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS552MT fall under?
The SS552MT is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to SS552MT when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS552MT you can contact the distributor directly for product support, shipping queries etc.
Is the SS552MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS552MT have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SS552MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS552MT often in real-time on the comparison pages.
What if I can't find stock of SS552MT?
You can fill out our help required form which you can use to request a quote for SS552MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.