Status: | Unknown |
---|---|
Series: | SS32, SS33, SS34, SS35, SS36 |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.35 |
1,800
|
Buy Now | |
TTI Europe | US$0.11 |
33,150
|
Buy Now | |
Avnet America | US$0.10 |
9,350
|
Buy Now | |
Future Electronics | US$0.10 |
4,250
|
Buy Now | |
Newark Electronics | US$0.18 |
2,426
|
Buy Now | |
element14 | US$0.20 |
2,426
|
Buy Now | |
Farnell | US$0.41 |
2,426
|
Buy Now | |
Transfer Multisort Elektronik | US$0.27 |
1,702
|
Buy Now | |
Rutronik | US$0.10 |
-
|
Buy Now | |
RS Americas | US$0.48 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS32, SS33, SS34, SS35, SS36 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 20V 3A 2-Pin SMC T/R | Avnet America |
SS32 Series 20 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AB | Future Electronics |
Schottky Rectifier, 3A 20V Do-214Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 3A 20V DO-214AB | element14 |
Diode Schottky 20V 3A SMC | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 3A 20V SMC | Rutronik |
Diode, Schottky Barrier, Vr 20V, If 3A, Pkg DO-214AB (SMC),Vf 0.5V, Tj +125C, Cs 100A | General Semiconductor / Vishay SS32-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a SS32-E3/57T?
Additional datasheets, footprints and schematics for SS32-E3/57T are listed on our Part Details page. You can also find images and similar parts to SS32-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS32-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS32-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS32-E3/57T fall under?
The SS32-E3/57T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS32-E3/57T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS32-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SS32-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS32-E3/57T have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for SS32-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS32-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SS32-E3/57T?
You can fill out our help required form which you can use to request a quote for SS32-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.