Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.28
|
7,455
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Current Ifsm | 100A |
Current Ir Max | 600µA |
Diode Type | Schottky |
Forward Voltage | 850mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Voltage Vr Max | 100V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Rectifier, 3A, 100V, Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a SS310 R7?
Additional datasheets, footprints and schematics for SS310 R7 are listed on our Part Details page. You can also find images and similar parts to SS310 R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS310 R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS310 R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS310 R7 fall under?
The SS310 R7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS310 R7 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS310 R7 you can contact the distributor directly for product support, shipping queries etc.
Is the SS310 R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS310 R7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SS310 R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS310 R7 often in real-time on the comparison pages.
What if I can't find stock of SS310 R7?
You can fill out our help required form which you can use to request a quote for SS310 R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.