Status: | Unknown |
---|---|
Series: | SS2PH Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
11,005
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
378,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
93,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
23,908
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
11,005
in stock
|
Buy Now | |
element14
from US$0.12
|
11,005
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,883
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-220AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | SS2PH Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Semiconductor Technology | Si |
SS2PH10 Series 100 V 2 A Surface Mount Schottky Barrier Rectifier-DO-220AA (SMP) | Future Electronics |
2.0A 100V SKY DO220AA | TTI Europe |
Diode, Schottky, 2A, 100V, Do-220Aa | Newark Electronics |
DIODE, RECTIFIER, SCHOTTKY, 2A, 100V, SM | element14 |
Diode Schottky 100V 2A 2-Pin SMP T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 2A 100V SMP | Rutronik |
Where can I find additional details, specifications and documents for a SS2PH10-M3/84A?
Additional datasheets, footprints and schematics for SS2PH10-M3/84A are listed on our Part Details page. You can also find images and similar parts to SS2PH10-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS2PH10-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS2PH10-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS2PH10-M3/84A fall under?
The SS2PH10-M3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS2PH10-M3/84A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS2PH10-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SS2PH10-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS2PH10-M3/84A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SS2PH10-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS2PH10-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SS2PH10-M3/84A?
You can fill out our help required form which you can use to request a quote for SS2PH10-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.