Status: | Unknown |
---|---|
Series: | SS28V/H-CH Series |
RoHS: | Unknown |
Inductance | 8mH |
---|---|
Rated Current | 2.5A |
Product Range | SS28V/H-CH Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 2.5A |
Ac Filter T/H 2.5A 8000Uh Rohs Compliant: Yes |Kemet SS28H-R25080-CH | Newark Electronics |
Choke, Common Mode, 8 mH | Avnet America |
COMMON MODE FILTER, 8000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SS28H-R25080-CH?
Additional datasheets, footprints and schematics for SS28H-R25080-CH are listed on our Part Details page. You can also find images and similar parts to SS28H-R25080-CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS28H-R25080-CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS28H-R25080-CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS28H-R25080-CH fall under?
The SS28H-R25080-CH is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS28H-R25080-CH when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS28H-R25080-CH you can contact the distributor directly for product support, shipping queries etc.
Is the SS28H-R25080-CH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS28H-R25080-CH have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SS28H-R25080-CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS28H-R25080-CH often in real-time on the comparison pages.
What if I can't find stock of SS28H-R25080-CH?
You can fill out our help required form which you can use to request a quote for SS28H-R25080-CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.