Status: | Unknown |
---|---|
Series: | SS26V Series |
RoHS: | Unknown |
Prices starting from US$1.23
Inductance | 22mH |
---|---|
Rated Current | 1.2A |
Product Range | SS26V Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1.2A |
Common Mode Chokes/Filters 1.2amp 22mH | Rapid Electronics |
Ac Filter T/H 1.2A 22000Uh Rohs Compliant: Yes |Kemet SS26V-R120220 | Newark Electronics |
Choke, Common Mode, 22 mH, 1.2 A | Avnet America |
AC Line Filters, CMC 22mH,1.2A, 0.55ohm | KEMET SS26V-R120220 | RS Americas |
COMMON MODE FILTER, 22000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SS26V-R120220?
Additional datasheets, footprints and schematics for SS26V-R120220 are listed on our Part Details page. You can also find images and similar parts to SS26V-R120220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS26V-R120220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS26V-R120220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS26V-R120220 fall under?
The SS26V-R120220 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS26V-R120220 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS26V-R120220 you can contact the distributor directly for product support, shipping queries etc.
Is the SS26V-R120220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS26V-R120220 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SS26V-R120220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS26V-R120220 often in real-time on the comparison pages.
What if I can't find stock of SS26V-R120220?
You can fill out our help required form which you can use to request a quote for SS26V-R120220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.