Status: | Unknown |
---|---|
Series: | SANMOTION F2 - SS24 Series |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | 0.083N-m |
Current Rating | 1A |
No. of Phases | Two Phase |
Resistance | 3.5ohm |
Inductance | 1.2mH |
Inertia | 0.082oz-in² |
Product Range | SANMOTION F2 - SS24 Series |
SVHC | No SVHC (15-Jun-2015) |
Current per Phase | 1A |
External Depth | 11.6mm |
External Length / Height | 42mm |
External Width | 42mm |
Holding Torque | 0.083N-m |
Indexing Angle | 1.8° |
No. of Shafts | 1 |
Phase Resistance | 3.5ohm |
Shaft Diameter | 5mm |
Shaft Length | 7mm |
Termination Type | Wire Leaded |
Weight | 0.07kg |
Stepper Motor, Bipolar, 1 A, Two, 1.2 Mh Rohs Compliant: Yes |Sanyo Denki SS2421-5041 | Newark Electronics |
Sanyo Denki Stepper Motor 83Nmm 2500min -1 1.8° NEMA 17 | Distrelec |
pancake bipolar stepper Motor, 83mNm, 1A | RS |
SANMOTION 42x11.6MM 1 A 0.083 Nm PANCAKE BIPOLAR STEPPER MOTOR | EAO UK |
Where can I find additional details, specifications and documents for a SS2421-5041?
Additional datasheets, footprints and schematics for SS2421-5041 are listed on our Part Details page. You can also find images and similar parts to SS2421-5041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS2421-5041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS2421-5041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS2421-5041 fall under?
The SS2421-5041 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to SS2421-5041 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS2421-5041 you can contact the distributor directly for product support, shipping queries etc.
Is the SS2421-5041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS2421-5041 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for SS2421-5041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS2421-5041 often in real-time on the comparison pages.
What if I can't find stock of SS2421-5041?
You can fill out our help required form which you can use to request a quote for SS2421-5041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.