Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
RoHS Compliant | Yes |
Schottky Rectifier, 2A, 100V, Do-214Aa | Newark Electronics |
Diode Schottky 100V 2A 2-Pin DO-214AA Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS210 R5G?
Additional datasheets, footprints and schematics for SS210 R5G are listed on our Part Details page. You can also find images and similar parts to SS210 R5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS210 R5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS210 R5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS210 R5G fall under?
The SS210 R5G is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS210 R5G when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS210 R5G you can contact the distributor directly for product support, shipping queries etc.
Is the SS210 R5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS210 R5G have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SS210 R5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS210 R5G often in real-time on the comparison pages.
What if I can't find stock of SS210 R5G?
You can fill out our help required form which you can use to request a quote for SS210 R5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.