Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Where can I find additional details, specifications and documents for a SS210 R5?
Additional datasheets, footprints and schematics for SS210 R5 are listed on our Part Details page. You can also find images and similar parts to SS210 R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS210 R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS210 R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS210 R5 fall under?
The SS210 R5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS210 R5 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS210 R5 you can contact the distributor directly for product support, shipping queries etc.
Is the SS210 R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS210 R5 have stock available?
There is no stock from authorised distributors for SS210 R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS210 R5 often in real-time on the comparison pages.
What if I can't find stock of SS210 R5?
You can fill out our help required form which you can use to request a quote for SS210 R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.