Status: | Unknown |
---|---|
Series: | SS20H Series |
RoHS: | Unknown |
Inductance | 10mH |
---|---|
Rated Current | - |
Product Range | SS20H Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1A |
V Rohs Compliant: Yes |Kemet SS20H-R10100 | Newark Electronics |
Choke, Common Mode, 10 mH | Avnet America |
COMMON MODE FILTER, 10000UH, THD | element14 |
Where can I find additional details, specifications and documents for a SS20H-R10100?
Additional datasheets, footprints and schematics for SS20H-R10100 are listed on our Part Details page. You can also find images and similar parts to SS20H-R10100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS20H-R10100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS20H-R10100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS20H-R10100 fall under?
The SS20H-R10100 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS20H-R10100 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS20H-R10100 you can contact the distributor directly for product support, shipping queries etc.
Is the SS20H-R10100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS20H-R10100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SS20H-R10100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS20H-R10100 often in real-time on the comparison pages.
What if I can't find stock of SS20H-R10100?
You can fill out our help required form which you can use to request a quote for SS20H-R10100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.