SS16L R3 Semiconductors - Discretes by Taiwan Semiconductor

DIODE SCHOTTKY 60V 1A SUB SMA

Status: Unknown
Series: SS1x Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style SMD
No. of Pins 2Pins
Forward Voltage VF Max 700mV
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 150°C
Product Range SS1x Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Current Ifsm 30A
Diode Type Schottky
Forward Voltage 700mV
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -55°C
Junction to Case Thermal Resistance A 100°C/W
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Semiconductor Technology Si
Termination Type Surface Mount Device

Alternative Descriptions

Diode,schottky,60V,1A,sub Sma | Newark Electronics
DIODE,SCHOTTKY,60V,1A,SUB SMA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SS16L R3?

Additional datasheets, footprints and schematics for SS16L R3 are listed on our Part Details page. You can also find images and similar parts to SS16L R3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SS16L R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16L R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SS16L R3 fall under?

The SS16L R3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to SS16L R3 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SS16L R3 you can contact the distributor directly for product support, shipping queries etc.

Is the SS16L R3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SS16L R3 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SS16L R3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SS16L R3 often in real-time on the comparison pages.

What if I can't find stock of SS16L R3?

You can fill out our help required form which you can use to request a quote for SS16L R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay