Status: | Unknown |
---|---|
Series: | SS1x Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.13
|
335
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | MicroSMA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Product Range | SS1x Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Semiconductor Technology | Si |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SS14M RS?
Additional datasheets, footprints and schematics for SS14M RS are listed on our Part Details page. You can also find images and similar parts to SS14M RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS14M RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS14M RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS14M RS fall under?
The SS14M RS is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS14M RS when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS14M RS you can contact the distributor directly for product support, shipping queries etc.
Is the SS14M RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS14M RS have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for SS14M RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS14M RS often in real-time on the comparison pages.
What if I can't find stock of SS14M RS?
You can fill out our help required form which you can use to request a quote for SS14M RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.