Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Prices starting from US$0.0329
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0412 |
991,800
|
Buy Now | |
TTI Europe | US$0.0465 |
756,000
|
Buy Now | |
Newark Electronics | US$0.17 |
180,066
|
Buy Now | |
element14 | US$0.14 |
180,066
|
Buy Now | |
Farnell | US$0.14 |
180,066
|
Buy Now | |
Rutronik | US$0.0405 |
90,000
|
Buy Now | |
Chip One Stop | US$0.05 |
41,553
|
Buy Now | |
Avnet America | US$0.0329 |
41,400
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
21,427
|
Buy Now | |
RS | US$0.15 |
20,280
|
Buy Now | |
Avnet Asia | US$0.13 |
7,200
|
Buy Now | |
EBV Elektronik | - |
3,600
|
Buy Now | |
RS Americas | US$0.09 |
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS14 Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC (SMA) | Future Electronics |
Schottky Rectifier, 40V, 1A, Do-214Ac | Newark Electronics |
DIODE, SCHOTTKY, 1A, 40V, DO-214AC | element14 |
SCHOTTKY-DIODE 1A 40V SMA | Rutronik |
Diode Schottky 40V 1A 2-Pin SMA T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SS14-E3 | RS |
DIODE SCHOTTKY 40V 1A 2-PIN SMA T/R | General Semiconductor / Vishay SS14-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a SS14-E3/61T?
Additional datasheets, footprints and schematics for SS14-E3/61T are listed on our Part Details page. You can also find images and similar parts to SS14-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS14-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS14-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS14-E3/61T fall under?
The SS14-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS14-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS14-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SS14-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS14-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS14-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS14-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SS14-E3/61T?
You can fill out our help required form which you can use to request a quote for SS14-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.