Status: | Unknown |
---|---|
Series: | SS1x Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | SS1x Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 100°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky diode, 100V, 1A, Sub SMA | RS |
DIODE, SCHOTTKY SMF 1A 100V | element14 |
Diode, Single, 100V, 1A, Do219Ab-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a SS110L R3?
Additional datasheets, footprints and schematics for SS110L R3 are listed on our Part Details page. You can also find images and similar parts to SS110L R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS110L R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS110L R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS110L R3 fall under?
The SS110L R3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS110L R3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS110L R3 you can contact the distributor directly for product support, shipping queries etc.
Is the SS110L R3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS110L R3 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SS110L R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS110L R3 often in real-time on the comparison pages.
What if I can't find stock of SS110L R3?
You can fill out our help required form which you can use to request a quote for SS110L R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.