Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Connector Size | M12 |
---|---|
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Contact Plating | Gold |
Sensor Connector, 4Pos, Rcpt, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a SS-12000-001?
Additional datasheets, footprints and schematics for SS-12000-001 are listed on our Part Details page. You can also find images and similar parts to SS-12000-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-12000-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-12000-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-12000-001 fall under?
The SS-12000-001 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-12000-001 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-12000-001 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-12000-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-12000-001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for SS-12000-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-12000-001 often in real-time on the comparison pages.
What if I can't find stock of SS-12000-001?
You can fill out our help required form which you can use to request a quote for SS-12000-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.