Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Actuator / Cap Colour | - |
Product Range | - |
Switch Operation | - |
Illumination Color | - |
Switch Terminals | - |
Contact Current Max | - |
Contact Voltage AC Max | - |
Operating Force | - |
Where can I find additional details, specifications and documents for a SS-072Q?
Additional datasheets, footprints and schematics for SS-072Q are listed on our Part Details page. You can also find images and similar parts to SS-072Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-072Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-072Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-072Q fall under?
The SS-072Q is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-072Q when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-072Q you can contact the distributor directly for product support, shipping queries etc.
Is the SS-072Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-072Q have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SS-072Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-072Q often in real-time on the comparison pages.
What if I can't find stock of SS-072Q?
You can fill out our help required form which you can use to request a quote for SS-072Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.