Status: | Unknown |
---|---|
Series: | SRV05 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.40
|
1,788,000
in stock
|
Buy Now | |
element14
from US$0.64
|
60,143
in stock
|
Buy Now | |
Farnell
from US$0.57
|
39,170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
24,550
in stock
|
Buy Now | |
RS
from US$0.48
|
11,300
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
4,373
in stock
|
Buy Now | |
Avnet Silica
-
|
1,659,000
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.41
|
-
|
Buy Now |
Clamping Voltage Vc Max | 17.5V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 5V |
Power Dissipation Pd | 300W |
Product Range | SRV05 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage | 6V |
Breakdown Voltage Max | 6V |
Breakover Voltage Min | 6V |
Capacitance Cd @ Vr Typ | 1.5pF |
Clamping Voltage @ 8/20µs Max | 17.5V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current Ippm | 5A |
Peak Pulse Power Dissipation | 300W |
Reverse Stand-Off Voltage Vrwm | 5V |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
SRV Series 17.5 V 3 pF SMT RailClamp« Low Capacitance TVS Diode Array SOT-23-6 | Future Electronics |
TVS DIODE ARRAY, 300W, 5V, SOT-23 | element14 |
DIODE, TVS, 5V, 1.5PF, SOT-23-6 | Farnell |
Diode: TVS array | Transfer Multisort Elektronik |
RailClamp 5V 4-Line TVS Diode Array | RS |
ESD Suppressor Diode Arrays Uni-Dir ±15kV@Air Gap/±8kV@Contact Disc 6-Pin SOT-23 T/R | Avnet Asia |
Tvs Diode Array, 300W, 5V, Sot-23 | Newark Electronics |
ESD Suppressor Diode Arrays Uni-Dir �15kV@Air Gap/�8kV@Contact Disc 6-Pin SOT-23 T/R | Avnet Silica |
RailClamp 4-Line 5V 3pF ESD SOT-23 6L | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SRV05-4.TCT?
Additional datasheets, footprints and schematics for SRV05-4.TCT are listed on our Part Details page. You can also find images and similar parts to SRV05-4.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRV05-4.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRV05-4.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRV05-4.TCT fall under?
The SRV05-4.TCT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SRV05-4.TCT when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRV05-4.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the SRV05-4.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRV05-4.TCT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SRV05-4.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRV05-4.TCT often in real-time on the comparison pages.
What if I can't find stock of SRV05-4.TCT?
You can fill out our help required form which you can use to request a quote for SRV05-4.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.