Status: | Unknown |
---|---|
Series: | SRTAG-D Series |
RoHS: | Unknown |
Frequency Min | 13.553MHz |
---|---|
Frequency Max | 13.567MHz |
RFID IC Type | Read Write |
Programmable Memory | 2Kbit |
Output Power | - |
RF IC Case Style | QFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Current Consumption | 100mA |
Product Range | SRTAG-D Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
NFC/RFID TAG, 2KBIT, 13.56MHZ, QFN-8 | Farnell |
NFC Forum Type 4 Tag IC 8-Pin UFDFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a SRTAG2K-DMC6T/2?
Additional datasheets, footprints and schematics for SRTAG2K-DMC6T/2 are listed on our Part Details page. You can also find images and similar parts to SRTAG2K-DMC6T/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRTAG2K-DMC6T/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRTAG2K-DMC6T/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRTAG2K-DMC6T/2 fall under?
The SRTAG2K-DMC6T/2 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SRTAG2K-DMC6T/2 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRTAG2K-DMC6T/2 you can contact the distributor directly for product support, shipping queries etc.
Is the SRTAG2K-DMC6T/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRTAG2K-DMC6T/2 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for SRTAG2K-DMC6T/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRTAG2K-DMC6T/2 often in real-time on the comparison pages.
What if I can't find stock of SRTAG2K-DMC6T/2?
You can fill out our help required form which you can use to request a quote for SRTAG2K-DMC6T/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.