SRS-K-2-C80-MP Sensors & Transducers by Labfacility

PATCH T/C K SILICONE 2M + PLUG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.63

Distributor Stock
Logo for Farnell
Farnell
from US$21.63
48
in stock
Buy Now
Logo for element14
element14
from US$26.00
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.34
-
Buy Now

Specifications

Thermocouple Type K
Sensing Temperature Min -50°C
Sensing Temperature Max +150°C
Sensor Body Material -
Lead Length 2m
Product Range -
SVHC No SVHC (15-Jan-2018)
No. of Max Strands x Strand Size Solid
Temperature Sensing Range -50°C to +150°C

Alternative Descriptions

PATCH, T/C, K SILICONE, 2M + PLUG | element14
Thermocouple, Type K, -50 To 150Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRS-K-2-C80-MP?

Additional datasheets, footprints and schematics for SRS-K-2-C80-MP are listed on our Part Details page. You can also find images and similar parts to SRS-K-2-C80-MP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRS-K-2-C80-MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRS-K-2-C80-MP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRS-K-2-C80-MP fall under?

The SRS-K-2-C80-MP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to SRS-K-2-C80-MP when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRS-K-2-C80-MP you can contact the distributor directly for product support, shipping queries etc.

Is the SRS-K-2-C80-MP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRS-K-2-C80-MP have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SRS-K-2-C80-MP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRS-K-2-C80-MP often in real-time on the comparison pages.

What if I can't find stock of SRS-K-2-C80-MP?

You can fill out our help required form which you can use to request a quote for SRS-K-2-C80-MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay