Status: | Unknown |
---|---|
Series: | PolySwitch SRP Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
9,374
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
9,374
in stock
|
Buy Now | |
element14
from US$0.40
|
9,373
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
203
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | Strap |
---|---|
Product Range | PolySwitch SRP Series |
Holding Current | 3.5A |
Tripping Current | 6.3A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Polyswitch, Strap, 3.5A | Newark Electronics |
POLYSWITCH, STRAP, 3.5A | Farnell |
Littelfuse Radial Resettable Fuse 6.3A 31mOhm | Distrelec |
SRP350F Series 30 V 100 A Ihold Stap PolySwitch Resettable Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a SRP350F?
Additional datasheets, footprints and schematics for SRP350F are listed on our Part Details page. You can also find images and similar parts to SRP350F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP350F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP350F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP350F fall under?
The SRP350F is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRP350F when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP350F you can contact the distributor directly for product support, shipping queries etc.
Is the SRP350F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP350F have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and Distrelec have stock available or on a lead time for SRP350F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP350F often in real-time on the comparison pages.
What if I can't find stock of SRP350F?
You can fill out our help required form which you can use to request a quote for SRP350F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.