Status: | Unknown |
---|---|
Series: | SRL Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | SP3T |
Product Range | SRL Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 24V |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
Keyswitch,differ keyout,1 pole,3POS | RS |
Key Switch, Sp3T, 1A, 115Vac, Solder | Newark Electronics |
KEY SWITCH, SP3T, 1A, 115VAC, SOLDER | element14 |
Key Switch, SP-CO, 3 A@ 50 V dc, 5 A@ 115 V ac 3-Way, -20 - +65degC | Lorlin SRL-5-F-D-2 | RS Americas |
Where can I find additional details, specifications and documents for a SRL-5-F-D-2?
Additional datasheets, footprints and schematics for SRL-5-F-D-2 are listed on our Part Details page. You can also find images and similar parts to SRL-5-F-D-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRL-5-F-D-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRL-5-F-D-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRL-5-F-D-2 fall under?
The SRL-5-F-D-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRL-5-F-D-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRL-5-F-D-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SRL-5-F-D-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRL-5-F-D-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SRL-5-F-D-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRL-5-F-D-2 often in real-time on the comparison pages.
What if I can't find stock of SRL-5-F-D-2?
You can fill out our help required form which you can use to request a quote for SRL-5-F-D-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.