Status: | Unknown |
---|---|
Series: | SRL Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Contact Current | 20A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | SRL Series |
Contact Voltage DC Nom | 75V |
External Width | 15mm |
RoHS Compliant | Yes |
Relay, Automotive, Spdt, 75Vdc, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a SRL-1CT3-SL-12VDC?
Additional datasheets, footprints and schematics for SRL-1CT3-SL-12VDC are listed on our Part Details page. You can also find images and similar parts to SRL-1CT3-SL-12VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRL-1CT3-SL-12VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRL-1CT3-SL-12VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRL-1CT3-SL-12VDC fall under?
The SRL-1CT3-SL-12VDC is listed under Switches & Relays > Relays > Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to SRL-1CT3-SL-12VDC when available in the Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRL-1CT3-SL-12VDC you can contact the distributor directly for product support, shipping queries etc.
Is the SRL-1CT3-SL-12VDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRL-1CT3-SL-12VDC have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SRL-1CT3-SL-12VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRL-1CT3-SL-12VDC often in real-time on the comparison pages.
What if I can't find stock of SRL-1CT3-SL-12VDC?
You can fill out our help required form which you can use to request a quote for SRL-1CT3-SL-12VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.