Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
IC Function | Secondary Side Synchronous Rectifier Driver |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 32V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Synchronous Rectifier Driver, Soic-8 | Newark Electronics |
SYNCHRONOUS RECTIFIER DRIVER, SOIC-8 | element14 |
SO 08 .15 JEDEC | Future Electronics |
Synchronous Rectifier Smart Driver 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a SRK2000DTR?
Additional datasheets, footprints and schematics for SRK2000DTR are listed on our Part Details page. You can also find images and similar parts to SRK2000DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK2000DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK2000DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK2000DTR fall under?
The SRK2000DTR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to SRK2000DTR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK2000DTR you can contact the distributor directly for product support, shipping queries etc.
Is the SRK2000DTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRK2000DTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SRK2000DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK2000DTR often in real-time on the comparison pages.
What if I can't find stock of SRK2000DTR?
You can fill out our help required form which you can use to request a quote for SRK2000DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.