Status: | Active |
---|---|
Series: | SRK2000A |
RoHS: | Compliant |
Secondary side synchronous rectifier controller optimized for LLC resonant converters |
Protection against current reversal |
Safe management of load transient, light load and startup condition |
Matched turn-off thresholds |
Intelligent automatic sleep mode at light load |
Dual gate driver for N-channel MOSFETs with 1 A source and 3.5 A sink drive current |
Operating voltage range 4.5 to 32 V |
Programmable UVLO with hysteresis |
250 µA quiescent consumption |
Operating frequency up to 500 kHz |
Available in SO-8 package |
Product Specifications |
---|
DS9993 Synchronous rectifier smart driver for LLC resonant converters |
Brochures |
---|
Power Management Guide |
Sync Rectifier Driver, -40 To 150Deg C | Newark Electronics |
SYNCHRONOUS RECTIFIER DRIVER, SOIC-8 | element14 |
Synchronous Rectifier Smart Driver 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a SRK2000A?
Additional datasheets, footprints and schematics for SRK2000A are listed on our Part Details page. You can also find images and similar parts to SRK2000A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK2000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK2000A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK2000A fall under?
The SRK2000A is listed under Power Management > AC-DC Converters > Synchronous Rectification Controllers.
Can I view similar or alternative parts?
You can view similar parts to SRK2000A when available in the Synchronous Rectification Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK2000A you can contact the distributor directly for product support, shipping queries etc.
Is the SRK2000A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SRK2000A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SRK2000A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK2000A often in real-time on the comparison pages.
What if I can't find stock of SRK2000A?
You can fill out our help required form which you can use to request a quote for SRK2000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.