Status: | Active |
---|---|
Series: | SRK1000 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
525
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Secondary side synchronous rectification controller optimized for flyback converter. |
Suitable for QR and mixed CCM/DCM fixed frequency operation. |
Wide Vcc operating voltage range 3.75 to 32 V. |
CC regulation operation down to 2 V output supported. |
Very low quiescent current in low consumption mode (160 μA). |
High-voltage sensing input for SR MOSFET drain-source voltage (100 V AMR). |
Operating frequency up to 300 kHz. |
High-current gate-drive output for N-MOSFET. |
Fast turn-on with minimum delay time and adaptive turn-off logic. |
Programmable min. TON and fixed min. TOFF (3 options: SRK1000, SRK1000A, SRK1000B). |
Low consumption mode entry by primary side burst-mode detection or by detection of SR MOSFET conduction lower than programmed min TON. |
SOT23-6L package. |
Product Specifications |
---|
DS12787 Adaptive synchronous rectification controller for flyback converter |
Design Notes & Tips |
---|
DN0046 Power over ethernet - PD converter with 24 V 2.5 A output, synchronous flyback, based on the STEVAL-POE002V1 evaluation board |
Application Notes for related Tools & Software |
---|
AN5066 SRK1000/A/B adaptive synchronous rectification controller for flyback converters evaluation board family |
Brochures |
---|
Power Management Guide |
SRK1000, Switching Controllers | RS |
Sync Rectification Ctrl, -40 To 150Deg C | Newark Electronics |
AC to DC Controller 1-OUT 3.75V to 32V Flyback 6-Pin SOT-23 T/R | Avnet America |
SYNC RECTIFICATION CTRL, -40 TO 150DEG C | element14 |
Where can I find additional details, specifications and documents for a SRK1000?
Additional datasheets, footprints and schematics for SRK1000 are listed on our Part Details page. You can also find images and similar parts to SRK1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK1000 fall under?
The SRK1000 is listed under Power Management > AC-DC Converters > Synchronous Rectification Controllers.
Can I view similar or alternative parts?
You can view similar parts to SRK1000 when available in the Synchronous Rectification Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK1000 you can contact the distributor directly for product support, shipping queries etc.
Is the SRK1000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SRK1000 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SRK1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK1000 often in real-time on the comparison pages.
What if I can't find stock of SRK1000?
You can fill out our help required form which you can use to request a quote for SRK1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.