Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
RS Americas
from US$1.66
|
5,982
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
952
in stock
|
Buy Now | |
element14
from US$1.59
|
952
in stock
|
Buy Now | |
Farnell
from US$2.24
|
952
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage DC Nom | - |
Switch, Rocker, SPDT, ON-OFF-ON, Round, Non-Illum, Black, I/O/III Legend,20A,125VAC, QC | ZF Electronics SRJ24A3HBBNN | RS Americas |
Switch, Rocker, Spdt, 20A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPDT, 20A, 250V, BLACK | element14 |
Switch, Rocker, 20 AMP, ROUND, ON-OFF-ON | RS |
SR Series 20 A Mini SPDT On-Off-On Panel Mount Quick Connect Rocker Switch | Future Electronics |
Rocker Switches SPDT ON-OFF-ON 20A I O II | Sager |
Where can I find additional details, specifications and documents for a SRJ24A3HBBNN?
Additional datasheets, footprints and schematics for SRJ24A3HBBNN are listed on our Part Details page. You can also find images and similar parts to SRJ24A3HBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRJ24A3HBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRJ24A3HBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRJ24A3HBBNN fall under?
The SRJ24A3HBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRJ24A3HBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRJ24A3HBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRJ24A3HBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRJ24A3HBBNN have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SRJ24A3HBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRJ24A3HBBNN often in real-time on the comparison pages.
What if I can't find stock of SRJ24A3HBBNN?
You can fill out our help required form which you can use to request a quote for SRJ24A3HBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.