SRJ23A3BBBNN Part Information
Details for SRJ23A3BBBNN by ZF Electronics
Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1300 |
10 | 1.1000 |
25 | 1.0400 |
Stock Information
Details
Part Downloads
Part Specifications
Illumination | Non Illuminated |
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Alternative Part Descriptions
- SWITCH, ROCKER, SPDT, 20A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:SR Series; Contact Current AC Max:20A RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SRJ23A3BBBNN?
Additional datasheets, footprints and schematics for SRJ23A3BBBNN are listed in our Part Details tab. You can also find the SRJ23A3BBBNN image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRJ23A3BBBNN in the Pricing & Inventory tab next to part details. You can view SRJ23A3BBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRJ23A3BBBNN fall under?
The SRJ23A3BBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRJ23A3BBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRJ23A3BBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRJ23A3BBBNN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SRJ23A3BBBNN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SRJ23A3BBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRJ23A3BBBNN often in real-time on the comparison pages.
What if I can't find stock of SRJ23A3BBBNN?
You can fill out our help required form which you can use to request a quote for SRJ23A3BBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.