Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | SR Series |
Contact Current AC Max | 20A |
RoHS Compliant | Yes |
SWITCH, ROCKER, ROUND | RS |
Switch, Rocker, SPST, ON-OFF, Round, Non-Illuminated, Black, O/I Legend,20A,125VAC, QC | ZF Electronics SRJ22A3FBBNN | RS Americas |
48T6960 | element14 |
Rocker Switch, Spst, 20A, 125Vac, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SRJ22A3FBBNN?
Additional datasheets, footprints and schematics for SRJ22A3FBBNN are listed on our Part Details page. You can also find images and similar parts to SRJ22A3FBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRJ22A3FBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRJ22A3FBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRJ22A3FBBNN fall under?
The SRJ22A3FBBNN is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to SRJ22A3FBBNN when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRJ22A3FBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRJ22A3FBBNN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRJ22A3FBBNN have stock available?
Authorised distributors including RS, RS Americas, element14 and Newark Electronics have stock available or on a lead time for SRJ22A3FBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRJ22A3FBBNN often in real-time on the comparison pages.
What if I can't find stock of SRJ22A3FBBNN?
You can fill out our help required form which you can use to request a quote for SRJ22A3FBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.