Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
RS Americas
from US$0.81
|
1,048
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
135
in stock
|
Buy Now | |
element14
from US$1.42
|
135
in stock
|
Buy Now | |
Farnell
from US$1.89
|
135
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Sager
from US$0.75
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, SPST, ON-OFF, Round, Non-Illuminated, Black, No Legend,20A,125VAC, QC | ZF Electronics SRJ22A3BBBNN | RS Americas |
Switch, Rocker, Spst, 20A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 20A, 250V, BLACK | element14 |
Switch, Rocker, 20 AMP, ROUND, ON-OFF, N | RS |
SR Series 20 A Mini SPST On-Off Panel Mount Quick Connect Rocker Switch | Future Electronics |
Rocker Switches SPST ON-OFF 20A BLANK | Sager |
Where can I find additional details, specifications and documents for a SRJ22A3BBBNN?
Additional datasheets, footprints and schematics for SRJ22A3BBBNN are listed on our Part Details page. You can also find images and similar parts to SRJ22A3BBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRJ22A3BBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRJ22A3BBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRJ22A3BBBNN fall under?
The SRJ22A3BBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRJ22A3BBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRJ22A3BBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRJ22A3BBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRJ22A3BBBNN have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SRJ22A3BBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRJ22A3BBBNN often in real-time on the comparison pages.
What if I can't find stock of SRJ22A3BBBNN?
You can fill out our help required form which you can use to request a quote for SRJ22A3BBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.