Status: | Unknown |
---|---|
Series: | SRF1280 Series |
RoHS: | Unknown |
Product Range | SRF1280 Series |
---|---|
Inductance Parallel | 1mH |
RMS Current - Parallel | 610mA |
Saturation Current - Parallel | 1.14A |
Coupled Inductor Case | 12.5mm x 12.5mm x 8mm |
DC Resistance Max - Parallel | 1.992ohm |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Dual, 1000Uh Para., Power | Newark Electronics |
Inductor, Coupled, 1 mH, 1.99 Ohm, 610 mA, 12.5mm x 12.5mm x 8mm | Avnet America |
INDUCTOR, DUAL, 1000UH PARA., POWER | element14 |
Where can I find additional details, specifications and documents for a SRF1280-102M?
Additional datasheets, footprints and schematics for SRF1280-102M are listed on our Part Details page. You can also find images and similar parts to SRF1280-102M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF1280-102M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF1280-102M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF1280-102M fall under?
The SRF1280-102M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRF1280-102M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF1280-102M you can contact the distributor directly for product support, shipping queries etc.
Is the SRF1280-102M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF1280-102M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRF1280-102M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF1280-102M often in real-time on the comparison pages.
What if I can't find stock of SRF1280-102M?
You can fill out our help required form which you can use to request a quote for SRF1280-102M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.