Status: | Unknown |
---|---|
Series: | SRF0703 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
3,740
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
4,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
8
in stock
|
Buy Now | |
element14
from US$0.39
|
8
in stock
|
Buy Now | |
Farnell
from US$0.37
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SRF0703 Series |
---|---|
Inductance Parallel | 10µH |
RMS Current Parallel | 2.08A |
Saturation Current Parallel | 2.47A |
Coupled Inductor Case | 7.6mm x 7.6mm x 3.4mm |
Core Material | Ferrite |
Bourns Inductor, SMD, 40uH, 2A, 82.6mOhm | Distrelec |
Inductor SMD shielded SEPIC 10uH | RS |
Inductor, Dual, 10Uh Para., Power | Newark Electronics |
INDUCTOR, DUAL, 10UH PARA., POWER | element14 |
Inductor, Coupled, 10 uH, 82.6 Milliohm, 2.08 A, 7.6mm x 7.6mm x 3.4mm | Avnet America |
WireWound SMD Inductor w/ Ferrite Core,10 uH +/-20% Dual 2.47A Idc | Bourns SRF0703-100M | RS Americas |
10 UH 20% 2.08A | TTI Europe |
Ind Power Shielded Wirewound 10uH/40uH 20% 100KHz Ferrite 2.08A/1.04A T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SRF0703-100M?
Additional datasheets, footprints and schematics for SRF0703-100M are listed on our Part Details page. You can also find images and similar parts to SRF0703-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF0703-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF0703-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF0703-100M fall under?
The SRF0703-100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRF0703-100M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF0703-100M you can contact the distributor directly for product support, shipping queries etc.
Is the SRF0703-100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF0703-100M have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRF0703-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF0703-100M often in real-time on the comparison pages.
What if I can't find stock of SRF0703-100M?
You can fill out our help required form which you can use to request a quote for SRF0703-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.