Status: | Unknown |
---|---|
Series: | SRDR Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | PVC (Polyvinylchloride) |
Cable Protector Colour | Grey |
External Length | 1.83m |
External Width | 76.2mm |
Product Range | SRDR Series |
SVHC | No SVHC (07-Jul-2017) |
Cable Protector, Grey, 76.2Mm, 1.83M | Newark Electronics |
Where can I find additional details, specifications and documents for a SRDR-75?
Additional datasheets, footprints and schematics for SRDR-75 are listed on our Part Details page. You can also find images and similar parts to SRDR-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRDR-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDR-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRDR-75 fall under?
The SRDR-75 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to SRDR-75 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRDR-75 you can contact the distributor directly for product support, shipping queries etc.
Is the SRDR-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRDR-75 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SRDR-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRDR-75 often in real-time on the comparison pages.
What if I can't find stock of SRDR-75?
You can fill out our help required form which you can use to request a quote for SRDR-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.