Status: | Unknown |
---|---|
Series: | SRDR Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | PVC (Polyvinylchloride) |
Cable Protector Colour | Grey |
External Length | 1.83m |
External Width | 66mm |
Product Range | SRDR Series |
SVHC | No SVHC (07-Jul-2017) |
Cable Protector, Grey, 66Mm, 1.83M | Newark Electronics |
Where can I find additional details, specifications and documents for a SRDR-65?
Additional datasheets, footprints and schematics for SRDR-65 are listed on our Part Details page. You can also find images and similar parts to SRDR-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRDR-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDR-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRDR-65 fall under?
The SRDR-65 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to SRDR-65 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRDR-65 you can contact the distributor directly for product support, shipping queries etc.
Is the SRDR-65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRDR-65 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for SRDR-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRDR-65 often in real-time on the comparison pages.
What if I can't find stock of SRDR-65?
You can fill out our help required form which you can use to request a quote for SRDR-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.