Status: | Unknown |
---|---|
Series: | SRDR Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | PVC (Polyvinylchloride) |
Cable Protector Colour | Grey |
External Length | 1.83m |
External Width | 101.6mm |
Product Range | SRDR Series |
SVHC | No SVHC (07-Jul-2017) |
Cable Protector, Grey, 101.6Mm, 1.83M | Newark Electronics |
Where can I find additional details, specifications and documents for a SRDR-100?
Additional datasheets, footprints and schematics for SRDR-100 are listed on our Part Details page. You can also find images and similar parts to SRDR-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRDR-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRDR-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRDR-100 fall under?
The SRDR-100 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to SRDR-100 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRDR-100 you can contact the distributor directly for product support, shipping queries etc.
Is the SRDR-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRDR-100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SRDR-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRDR-100 often in real-time on the comparison pages.
What if I can't find stock of SRDR-100?
You can fill out our help required form which you can use to request a quote for SRDR-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.