Audio Control Type | Sample Rate Converter |
---|---|
Supply Voltage Range | 1.65V to 3.6V |
Control Interface | Serial |
Audio IC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4392 |
Control / Process Application | Digital Audio Interface Digital Audio Recorders and Mixing Desks Digital Audio Routers |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
High-end Combo Sample Rate Converter | Texas Instruments |
SAMPLE RATE CONVERTER, 2CH, 48TQFP | Farnell |
Sample Rate Converter, 2Ch, 48Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a SRC4392IPFB .?
Additional datasheets, footprints and schematics for SRC4392IPFB . are listed on our Part Details page. You can also find images and similar parts to SRC4392IPFB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRC4392IPFB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRC4392IPFB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRC4392IPFB . fall under?
The SRC4392IPFB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to SRC4392IPFB . when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRC4392IPFB . you can contact the distributor directly for product support, shipping queries etc.
Is the SRC4392IPFB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRC4392IPFB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SRC4392IPFB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRC4392IPFB . often in real-time on the comparison pages.
What if I can't find stock of SRC4392IPFB .?
You can fill out our help required form which you can use to request a quote for SRC4392IPFB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.