Audio Control Type | Sample Rate Converter |
---|---|
Supply Voltage Range | 3V to 3.6V |
Control Interface | I2S TDM |
Audio IC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 106kHz |
Base Number | 4192 |
Control / Process Application | Audio Distribution Systems Broadcast Studio Digital Audio Workstations Digital Mixing Consoles |
IC Generic Number | 4192 |
Operating Temperature Range | -40°C to +85°C |
Output Power | 225mW |
Resolution (Bits) | 24bit |
Supply Current | 66mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
High-End Sample Rate Converter | Texas Instruments |
NON ROHS / CI SMD / TUBE | Holdelec |
SAMPLE RATE CONVERTER AUDIO, 4192 | Farnell |
Sample Rate Converter Audio, 4192 | Newark Electronics |
Where can I find additional details, specifications and documents for a SRC4192IDB .?
Additional datasheets, footprints and schematics for SRC4192IDB . are listed on our Part Details page. You can also find images and similar parts to SRC4192IDB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRC4192IDB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRC4192IDB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRC4192IDB . fall under?
The SRC4192IDB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to SRC4192IDB . when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRC4192IDB . you can contact the distributor directly for product support, shipping queries etc.
Is the SRC4192IDB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRC4192IDB . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SRC4192IDB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRC4192IDB . often in real-time on the comparison pages.
What if I can't find stock of SRC4192IDB .?
You can fill out our help required form which you can use to request a quote for SRC4192IDB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.