Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | SRC4192 |
Kit Application Type | Audio |
Application Sub Type | Sample Rate Converter (SRC) |
Kit Contents | Eval Board SRC4192 Product Datasheet & User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Buffered Host Port On-board Tx/Rx Supports AES3 I/O ZIF Socket for Easily Interchanging ICs |
SRC4192 Evaluation Module (EVM) | Texas Instruments |
Evaluation Module, Audio | Newark Electronics |
Where can I find additional details, specifications and documents for a SRC4192EVM?
Additional datasheets, footprints and schematics for SRC4192EVM are listed on our Part Details page. You can also find images and similar parts to SRC4192EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRC4192EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRC4192EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRC4192EVM fall under?
The SRC4192EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SRC4192EVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRC4192EVM you can contact the distributor directly for product support, shipping queries etc.
Is the SRC4192EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRC4192EVM have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for SRC4192EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRC4192EVM often in real-time on the comparison pages.
What if I can't find stock of SRC4192EVM?
You can fill out our help required form which you can use to request a quote for SRC4192EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.