Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Switch, Rocker, SPDT, ON-OFF-ON, Concave, Non-Illum, Blk, I/O/III Legend,10A,125VAC, QC | ZF Electronics SRB24A2HBBNN | RS Americas |
Miniature Rocker Switch Rohs Compliant: Yes |Zf SRB24A2HBBNN | Newark Electronics |
SWITCH, ROCKER, SPDT, 10A, 250V, BLACK | element14 |
Rocker Switches SPDT 10A ON-OFF-ON | Sager |
Where can I find additional details, specifications and documents for a SRB24A2HBBNN?
Additional datasheets, footprints and schematics for SRB24A2HBBNN are listed on our Part Details page. You can also find images and similar parts to SRB24A2HBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB24A2HBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB24A2HBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB24A2HBBNN fall under?
The SRB24A2HBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRB24A2HBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB24A2HBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRB24A2HBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRB24A2HBBNN have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SRB24A2HBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB24A2HBBNN often in real-time on the comparison pages.
What if I can't find stock of SRB24A2HBBNN?
You can fill out our help required form which you can use to request a quote for SRB24A2HBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.