Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
878
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
1,600
in stock
|
Buy Now | |
Sager
from US$0.59
|
1,210
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
231
in stock
|
Buy Now | |
Distrelec
from US$1.14
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
element14
from US$1.51
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Rocker Switches SPST ON-ON 10A BLK | Sager |
SPDT on-on miniature rockerswitch,10(4)A | RS |
Switch, Rocker, SPDT, ON-ON, Concave, Non-Illuminated, Black, No Legend,10A,125VAC, QC | ZF Electronics SRB23A2BBBNN | RS Americas |
ZF Friedrichshafen AG Rocker Switch, 6 A / 10 A, 1CO, 250V, ON-ON, Black | Distrelec |
Switch, Rocker, Spdt, 10A, 250V, Black | Newark Electronics |
SR Series 10 A Mini SPDT On-On Panel Mount Quick Connect Rocker Switch | Future Electronics |
SWITCH, ROCKER, SPDT, 10A, 250V, BLACK | element14 |
Where can I find additional details, specifications and documents for a SRB23A2BBBNN?
Additional datasheets, footprints and schematics for SRB23A2BBBNN are listed on our Part Details page. You can also find images and similar parts to SRB23A2BBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB23A2BBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB23A2BBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB23A2BBBNN fall under?
The SRB23A2BBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRB23A2BBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB23A2BBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRB23A2BBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRB23A2BBBNN have stock available?
Authorised distributors including Rapid Electronics, Sager, RS, RS Americas and Distrelec have stock available or on a lead time for SRB23A2BBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB23A2BBBNN often in real-time on the comparison pages.
What if I can't find stock of SRB23A2BBBNN?
You can fill out our help required form which you can use to request a quote for SRB23A2BBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.