Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
Switch Operation | On-Off |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Actuator / Cap Color | Black |
Actuator Markings | ? |
Circuitry | SPST |
RoHS Compliant | Yes |
Rocker Switches SPST ON-OFF BLK 10A DOT PRINT | Sager |
Where can I find additional details, specifications and documents for a SRB22A2GBBNN?
Additional datasheets, footprints and schematics for SRB22A2GBBNN are listed on our Part Details page. You can also find images and similar parts to SRB22A2GBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB22A2GBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB22A2GBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB22A2GBBNN fall under?
The SRB22A2GBBNN is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to SRB22A2GBBNN when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB22A2GBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRB22A2GBBNN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRB22A2GBBNN have stock available?
Authorised distributors including Sager have stock available or on a lead time for SRB22A2GBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB22A2GBBNN often in real-time on the comparison pages.
What if I can't find stock of SRB22A2GBBNN?
You can fill out our help required form which you can use to request a quote for SRB22A2GBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.