Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Red |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 125V |
ROCKER SWITCH, SPST, 10A, 125VAC, RED | Farnell |
Switch, Rocker, SPST, ON-OFF, Concave, Non-Illuminated, Red, O/I Legend,10A,125VAC, QC | ZF Electronics SRB22A2FBRNN | RS Americas |
Rocker Switch, Spst, 10A, 125Vac, Red | Newark Electronics |
Rocker Switch SPST ON-OFF RED 10A O -"" | Future Electronics |
Rocker Switches SPST ON-OFF RED 10A O - | Sager |
Where can I find additional details, specifications and documents for a SRB22A2FBRNN?
Additional datasheets, footprints and schematics for SRB22A2FBRNN are listed on our Part Details page. You can also find images and similar parts to SRB22A2FBRNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB22A2FBRNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB22A2FBRNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB22A2FBRNN fall under?
The SRB22A2FBRNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRB22A2FBRNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB22A2FBRNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRB22A2FBRNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRB22A2FBRNN have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for SRB22A2FBRNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB22A2FBRNN often in real-time on the comparison pages.
What if I can't find stock of SRB22A2FBRNN?
You can fill out our help required form which you can use to request a quote for SRB22A2FBRNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.